Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2-0966067-2,
C86671-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,650
in stock
|
Buy Now | |
TE Store
from US$0.23
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,282
in stock
|
Buy Now | |
element14
from US$0.28
|
5,785
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,785
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,575
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,609
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
2,397
in stock
|
Buy Now | |
Boersig
from US$0.12
|
78
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | PP/E-Cu, Tin |
---|---|
Double Wire | No |
Terminal Type | Ferrule |
Terminal Length | .468in, 12mm |
Terminal Orientation | Straight |
Pin Diameter | .14in, 3.5mm |
Wire Size | 10AWG, 5 – 6mm² |
Strip Length | 14mm, .551in |
Barrel Inside Diameter | .25in, 6.3mm |
2-Wire Size | 10AWG, 6mm² |
Overall Length | .787in, 20mm |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Bag |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | No |
FER,WIRE,PL SLV,6.00/10,L12,YELLOW,LP Crimp Wire Terminal Type: Ferrule Compatible Insulation Diameter Range: .244 in Compatible Insulation Diameter Range: 6.2 mm Wire Size: 10 AWG Wire Size: 5 – 6 mm² Ferrule .244" 6.2 mm 10 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 2-966067-2 | Internal Number: 2-966067-2 | Alias Number: AMPS-2-0966067-2 | TE Connectivity | TE Store |
Terminal, Wire Ferrule, 10Awg, Yellow | Newark Electronics |
TERMINAL, WIRE FERRULE, 10AWG, YELLOW | element14 |
TE Connectivity Bootlace Ferrule 6mm² Yellow 20mm | Distrelec |
Terminals ADERENDHUELSE N GE TUBULAR END SLEEVE | Rapid Electronics |
Ferrule 10AWG Yellow 6.00mm2 | RS |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
aderendhuelse N GE | TE Connectivity 2-966067-2 | RS Americas |
Tubular 10AWG 20mm 6.9mm Galvanic Tin Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Length | 12mm |
Insulator Colour | Yellow |
Product Range | - |
Overall Length | 20mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper Alloy, Copper Alloy |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-966067-2?
Additional datasheets, footprints and schematics for 2-966067-2 are listed on our Part Details page. You can also find images and similar parts to 2-966067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-966067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-966067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-966067-2 fall under?
The 2-966067-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 2-966067-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-966067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-966067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-966067-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2-966067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-966067-2 often in real-time on the comparison pages.
What if I can't find stock of 2-966067-2?
You can fill out our help required form which you can use to request a quote for 2-966067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.