Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat6 |
---|---|
Cable Length - Metric | 0.3m |
Cable Length - Imperial | 0.98ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 0.3m |
Colour | Beige |
Lead Length | 0.3m |
LEAD, FLAT CAT6 UTP, BEIGE, 0.3M | element14 |
Lead, Flat Cat6 Utp, Beige, 0.3M | Newark Electronics |
Where can I find additional details, specifications and documents for a 2966-0.3F?
Additional datasheets, footprints and schematics for 2966-0.3F are listed on our Part Details page. You can also find images and similar parts to 2966-0.3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2966-0.3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2966-0.3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2966-0.3F fall under?
The 2966-0.3F is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 2966-0.3F when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2966-0.3F you can contact the distributor directly for product support, shipping queries etc.
Is the 2966-0.3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2966-0.3F have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2966-0.3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2966-0.3F often in real-time on the comparison pages.
What if I can't find stock of 2966-0.3F?
You can fill out our help required form which you can use to request a quote for 2966-0.3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.