Status: | Unknown |
---|---|
Series: | 2965 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 4.83mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Fluted |
Knob Diameter | 22.35mm |
Product Range | 2965 Series |
RoHS Compliant | Yes |
Knob, Round Fluted, Threaded, 22.35Mm | Newark Electronics |
Round Fluted Knobs | Davies Molding 2965FH | RS Americas |
Where can I find additional details, specifications and documents for a 2965FH?
Additional datasheets, footprints and schematics for 2965FH are listed on our Part Details page. You can also find images and similar parts to 2965FH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2965FH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2965FH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2965FH fall under?
The 2965FH is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2965FH when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2965FH you can contact the distributor directly for product support, shipping queries etc.
Is the 2965FH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2965FH have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2965FH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2965FH often in real-time on the comparison pages.
What if I can't find stock of 2965FH?
You can fill out our help required form which you can use to request a quote for 2965FH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.