Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.07
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .024in, .63mm |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .63mm, .024in |
Terminal & Splice Type | Tab |
Tab Length | 21.4mm, .842in |
PCB Hole Diameter | 1mm, .04in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 50000 |
Sealable | No |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Contact PIN Press Fit ST Thru-Hole Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-963964-5?
Additional datasheets, footprints and schematics for 2-963964-5 are listed on our Part Details page. You can also find images and similar parts to 2-963964-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963964-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963964-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963964-5 fall under?
The 2-963964-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-963964-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963964-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963964-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963964-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-963964-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963964-5 often in real-time on the comparison pages.
What if I can't find stock of 2-963964-5?
You can fill out our help required form which you can use to request a quote for 2-963964-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.