Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 16mm |
External Width - Metric | 36mm |
External Depth - Metric | 57mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.63" |
External Width - Imperial | 1.42" |
External Depth - Imperial | 2.24" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Buttons | 2 |
Key fob case, red/blue buttons | RS |
Enclosure, Keyfob, Two Button, Handheld, 16 Mm, 36 Mm, 57 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant: Yes |Camdenboss 2957-23 | Newark Electronics |
CASE, KEYFOB, TWO BUTTON | element14 |
Where can I find additional details, specifications and documents for a 2957-23?
Additional datasheets, footprints and schematics for 2957-23 are listed on our Part Details page. You can also find images and similar parts to 2957-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2957-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2957-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2957-23 fall under?
The 2957-23 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 2957-23 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2957-23 you can contact the distributor directly for product support, shipping queries etc.
Is the 2957-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2957-23 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2957-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2957-23 often in real-time on the comparison pages.
What if I can't find stock of 2957-23?
You can fill out our help required form which you can use to request a quote for 2957-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.