Status: | Unknown |
---|---|
Series: | UM |
RoHS: | Unknown |
No distributors results available
Size (mm) | - |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Body Length | - |
External Diameter | - |
Fastener Material | Brass |
Wire Diameter | - |
Product Range | UM |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2955580 UM-VS?
Additional datasheets, footprints and schematics for 2955580 UM-VS are listed on our Part Details page. You can also find images and similar parts to 2955580 UM-VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2955580 UM-VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2955580 UM-VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2955580 UM-VS fall under?
The 2955580 UM-VS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2955580 UM-VS when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2955580 UM-VS you can contact the distributor directly for product support, shipping queries etc.
Is the 2955580 UM-VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2955580 UM-VS have stock available?
There is no stock from authorised distributors for 2955580 UM-VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2955580 UM-VS often in real-time on the comparison pages.
What if I can't find stock of 2955580 UM-VS?
You can fill out our help required form which you can use to request a quote for 2955580 UM-VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.