Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 12mm |
External Width - Metric | 35mm |
External Depth - Metric | 57mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.472" |
External Width - Imperial | 1.378" |
External Depth - Imperial | 2.244" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
CASE, KEYFOB, TWO BUTTON | element14 |
Handheld Enclosure, Abs, Black, 2 Button | Newark Electronics |
Ergonomic key fob case 2 button | RS |
Where can I find additional details, specifications and documents for a 2955-20R-2?
Additional datasheets, footprints and schematics for 2955-20R-2 are listed on our Part Details page. You can also find images and similar parts to 2955-20R-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2955-20R-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2955-20R-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2955-20R-2 fall under?
The 2955-20R-2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 2955-20R-2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2955-20R-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2955-20R-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2955-20R-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 2955-20R-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2955-20R-2 often in real-time on the comparison pages.
What if I can't find stock of 2955-20R-2?
You can fill out our help required form which you can use to request a quote for 2955-20R-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.