Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 000AWG |
Reel Length (Imperial) | 500ft |
RoHS Compliant | Yes |
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 3 Conductor, 3/0Awg, 500Ft, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a 29531 010500?
Additional datasheets, footprints and schematics for 29531 010500 are listed on our Part Details page. You can also find images and similar parts to 29531 010500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29531 010500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29531 010500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29531 010500 fall under?
The 29531 010500 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 29531 010500 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29531 010500 you can contact the distributor directly for product support, shipping queries etc.
Is the 29531 010500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 29531 010500 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 29531 010500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29531 010500 often in real-time on the comparison pages.
What if I can't find stock of 29531 010500?
You can fill out our help required form which you can use to request a quote for 29531 010500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.