Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.21
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Wire: servo drive | Transfer Multisort Elektronik |
Multiconductor Cable, 4C/14AWG, 41x30, TC, XLP ins, Foil&Braid, Black PVC | Belden 29501 010100 | RS Americas |
Cable, Variable Frequency Drive Vfd, Shielded Multiconductor, 4 Conductor, 14Awg, 100Ft, 1Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a 29501 010100?
Additional datasheets, footprints and schematics for 29501 010100 are listed on our Part Details page. You can also find images and similar parts to 29501 010100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29501 010100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29501 010100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29501 010100 fall under?
The 29501 010100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 29501 010100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29501 010100 you can contact the distributor directly for product support, shipping queries etc.
Is the 29501 010100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29501 010100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 29501 010100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29501 010100 often in real-time on the comparison pages.
What if I can't find stock of 29501 010100?
You can fill out our help required form which you can use to request a quote for 29501 010100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.