Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Direct Digital Synthesis (DDS), Frequency, Signal |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 50MHz |
Signal Generator Modulation | AM |
Plug Type | US |
RoHS Compliant | Yes |
Func/Arb Wf Generator Cal W/D, 40Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 294-U 115V CAL D?
Additional datasheets, footprints and schematics for 294-U 115V CAL D are listed on our Part Details page. You can also find images and similar parts to 294-U 115V CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294-U 115V CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294-U 115V CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294-U 115V CAL D fall under?
The 294-U 115V CAL D is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 294-U 115V CAL D when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294-U 115V CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 294-U 115V CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 294-U 115V CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 294-U 115V CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294-U 115V CAL D often in real-time on the comparison pages.
What if I can't find stock of 294-U 115V CAL D?
You can fill out our help required form which you can use to request a quote for 294-U 115V CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.