Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Direct Digital Synthesis (DDS), Frequency, Signal |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 50MHz |
Signal Generator Modulation | AM |
Plug Type | US |
RoHS Compliant | Yes |
Cal Func/Arbitrary Wf Generator, 40Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 294-U 115V CAL?
Additional datasheets, footprints and schematics for 294-U 115V CAL are listed on our Part Details page. You can also find images and similar parts to 294-U 115V CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294-U 115V CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294-U 115V CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294-U 115V CAL fall under?
The 294-U 115V CAL is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 294-U 115V CAL when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294-U 115V CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 294-U 115V CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 294-U 115V CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 294-U 115V CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294-U 115V CAL often in real-time on the comparison pages.
What if I can't find stock of 294-U 115V CAL?
You can fill out our help required form which you can use to request a quote for 294-U 115V CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.