Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Signal Generator Type | Arbitrary, Direct Digital Synthesis (DDS), Frequency, Signal |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 50MHz |
Signal Generator Modulation | AM |
Plug Type | US |
RoHS Compliant | Yes |
12-BIT Arbitrary Waveform Generator and Manager, 100 MS/s, 4 Channel | Fluke 294-U 115V | RS Americas |
Signal Generator, Arb/Freq/Pulse, 40Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 294-U 115V?
Additional datasheets, footprints and schematics for 294-U 115V are listed on our Part Details page. You can also find images and similar parts to 294-U 115V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294-U 115V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294-U 115V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294-U 115V fall under?
The 294-U 115V is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 294-U 115V when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294-U 115V you can contact the distributor directly for product support, shipping queries etc.
Is the 294-U 115V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 294-U 115V have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 294-U 115V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294-U 115V often in real-time on the comparison pages.
What if I can't find stock of 294-U 115V?
You can fill out our help required form which you can use to request a quote for 294-U 115V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.