Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.07
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.91
|
166
in stock
|
Buy Now | |
Distrelec
from US$9.68
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$3.85
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$86.53
|
4
in stock
|
Buy Now | |
Avnet America
from US$79.42
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
element14
from US$4.80
|
-
|
Buy Now | |
Carlton-Bates
from US$95.03
|
-
|
Buy Now |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 1W |
Impedance | 8ohm |
Sensitivity (dB) | 80dB |
Resonant Frequency | 340Hz |
Frequency Response Min | 150Hz |
Frequency Response Max | 20kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 8mm |
External Diameter | 50mm |
Loudspeaker | Transfer Multisort Elektronik |
Loudspeaker 5cm 8Ohm 1W IP65 | Schukat Electronic |
MINI LOUDSPEAKER, 5 CM, 8 OHM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Charlieplexed LED Matrix Yellow | Distrelec |
LED Charlieplexed Matrix - 9x16 LEDs - Yellow | Adafruit Industries 2948 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Conn Nema L6-30 30A/250V |Molex 2948 | Newark Electronics |
Power Interrupting Locking Connector 30A/250V 2P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2948?
Additional datasheets, footprints and schematics for 2948 are listed on our Part Details page. You can also find images and similar parts to 2948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2948 fall under?
The 2948 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to 2948 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2948 you can contact the distributor directly for product support, shipping queries etc.
Is the 2948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2948 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for 2948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2948 often in real-time on the comparison pages.
What if I can't find stock of 2948?
You can fill out our help required form which you can use to request a quote for 2948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.