Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | T-1 3/4 Wedge Based Lamps |
---|---|
Lamp Socket Size | T-1 3/4 |
Accessory Type | Lamp Socket |
Product Range | - |
Lamp Base Type | Wedge |
Where can I find additional details, specifications and documents for a 2944-6G?
Additional datasheets, footprints and schematics for 2944-6G are listed on our Part Details page. You can also find images and similar parts to 2944-6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2944-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2944-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2944-6G fall under?
The 2944-6G is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 2944-6G when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2944-6G you can contact the distributor directly for product support, shipping queries etc.
Is the 2944-6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2944-6G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2944-6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2944-6G often in real-time on the comparison pages.
What if I can't find stock of 2944-6G?
You can fill out our help required form which you can use to request a quote for 2944-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.