Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
294297-000,
9-1192229-2 |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.32
|
1,305
in stock
|
Buy Now | |
Distrelec
from US$3.64
|
1,300
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$4.33
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Polyvinylidene Fluoride |
---|---|
Color | Blue |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Weight per Piece | 2.95g |
Number of Conductors | 4 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Wire Insulation Diameter (Max) | 7mm, .275in |
Overall Length | 1.79in, 45.5mm |
Wire Size | 8 – 3.5mm², 7000 – 16000CMA, 8 – 12AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Splice Type | Stub Splice |
Insulated | Yes |
Wire/Cable Type | Stranded Wire |
Product Type | SolderGrip |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Discrete Wire Type | Stranded |
Termination Method | Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Fluid Resistance | Immersion |
Cable Temperature Rating | 125°C |
Solder Sleeves&Shield Tubing SGRS-3 | Rapid Electronics |
TE Connectivity SGRS-3 Solder Sleeves & Shield Tubing SG | Distrelec |
Blue Insulated Sealable SolderGrip | Future Electronics |
Sleeves & Shield Tubing S-Grip Wire Splice 1 |Raychem Te Connectivity 294297-000 | Newark Electronics |
Cable Accessories Stub Splice Sealing Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing S-GRIP WIRE SPLICE 1 | Sager |
Where can I find additional details, specifications and documents for a 294297-000?
Additional datasheets, footprints and schematics for 294297-000 are listed on our Part Details page. You can also find images and similar parts to 294297-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294297-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294297-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294297-000 fall under?
The 294297-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 294297-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294297-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 294297-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 294297-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for 294297-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294297-000 often in real-time on the comparison pages.
What if I can't find stock of 294297-000?
You can fill out our help required form which you can use to request a quote for 294297-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.