Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Size Code | A27 |
---|---|
Battery Technology | Alkaline |
Battery Capacity | 18mAh |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 7.4mm |
External Height | 28.1mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 294-1960?
Additional datasheets, footprints and schematics for 294-1960 are listed on our Part Details page. You can also find images and similar parts to 294-1960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 294-1960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 294-1960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 294-1960 fall under?
The 294-1960 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 294-1960 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 294-1960 you can contact the distributor directly for product support, shipping queries etc.
Is the 294-1960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 294-1960 have stock available?
There is no stock from authorised distributors for 294-1960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 294-1960 often in real-time on the comparison pages.
What if I can't find stock of 294-1960?
You can fill out our help required form which you can use to request a quote for 294-1960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.