Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 29-3835?
Additional datasheets, footprints and schematics for 29-3835 are listed on our Part Details page. You can also find images and similar parts to 29-3835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 29-3835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29-3835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 29-3835 fall under?
The 29-3835 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 29-3835 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 29-3835 you can contact the distributor directly for product support, shipping queries etc.
Is the 29-3835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 29-3835 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 29-3835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 29-3835 often in real-time on the comparison pages.
What if I can't find stock of 29-3835?
You can fill out our help required form which you can use to request a quote for 29-3835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.