Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
For Use With | Receptacle housing |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Accessory Type | Strain Relief Coverpart Kit |
Product Type | Accessory |
Connector Style | Receptacle |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Connector, strain relief | RS |
4 Pos. Coverpart B For P/N 794616-4 |Amp Te Connectivity 293729-1 | Newark Electronics |
Connector Accessories Cover 4POS Black Nylon Box/Carton | Avnet America |
Where can I find additional details, specifications and documents for a 293729-1?
Additional datasheets, footprints and schematics for 293729-1 are listed on our Part Details page. You can also find images and similar parts to 293729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293729-1 fall under?
The 293729-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 293729-1 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293729-1 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 293729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293729-1 often in real-time on the comparison pages.
What if I can't find stock of 293729-1?
You can fill out our help required form which you can use to request a quote for 293729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.