Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
791
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
791
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
47
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn NECTOR M PIN HSG FREE HANGING 7P | Rapid Electronics |
TE Connectivity Conn Circular M 7 POS ST Panel Mount 7 Terminal 1 Port Bag/Box | Distrelec |
Circular Housing, Rcpt, 7Pos, Cable | Newark Electronics |
Circular Connector, Nector M Series, Cable Mount Receptacle, 7 Contacts | Avnet America |
Nector M Series, Male 7 Pole 7 Way Pin Housing, Cable Mount, 400 V | TE Connectivity 293722-1 | RS Americas |
CIRCULAR HOUSING, RCPT, 7POS, CABLE | element14 |
NECTOR M PIN HSG FREE HANGING 7P CODE A | Boersig |
Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 293722-1?
Additional datasheets, footprints and schematics for 293722-1 are listed on our Part Details page. You can also find images and similar parts to 293722-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293722-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293722-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293722-1 fall under?
The 293722-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293722-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293722-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293722-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293722-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 293722-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293722-1 often in real-time on the comparison pages.
What if I can't find stock of 293722-1?
You can fill out our help required form which you can use to request a quote for 293722-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.