Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.50
|
3,699
in stock
|
Buy Now | |
Rapid Electronics
from US$5.73
|
3,699
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
3,699
in stock
|
Buy Now | |
Avnet America
from US$4.72
|
-
|
Buy Now | |
RS Americas
from US$6.65
|
-
|
Buy Now | |
element14
from US$5.67
|
-
|
Buy Now | |
Boersig
from US$5.91
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | PCB Mount Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn Nector M Skt Conn Pcb 5P Code A |Amp Te Connectivity 293696-1 | Newark Electronics |
Lighting Conn NECTOR M SKT CONN PCB 5P CODE A | Rapid Electronics |
Nector M Series, Female 5 Pole 5 Way Socket Header, PCB Mount | TE Connectivity 293696-1 | RS Americas |
CIRCULAR CONN, PLUG, 5POS, PCB | element14 |
Where can I find additional details, specifications and documents for a 293696-1 .?
Additional datasheets, footprints and schematics for 293696-1 . are listed on our Part Details page. You can also find images and similar parts to 293696-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293696-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293696-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293696-1 . fall under?
The 293696-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293696-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293696-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293696-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293696-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 293696-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293696-1 . often in real-time on the comparison pages.
What if I can't find stock of 293696-1 .?
You can fill out our help required form which you can use to request a quote for 293696-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.