Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
5,666
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
5,666
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
5,666
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
5,666
in stock
|
Buy Now | |
TE Store
from US$2.23
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now | |
Boersig
from US$2.06
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | PCB Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn Nector M Pin Conn Pcb 5P Code A |Amp Te Connectivity 293695-1 | Newark Electronics |
Lighting Conn NECTOR M PIN CONN PCB 5P CODE A | Rapid Electronics |
TE Connectivity Nector M Series | Distrelec |
NECTOR M PIN CONN PCB 5P CODE A Connector System: Wire-to-Wire Number of Positions: 5 Connector & Contact Terminates To: Wire & Cable Circuit Application: Power Polarization Code: A Wire-to-Wire 5 Wire & Cable Power | Standard Circular Connector | Part Number: 293695-1 | Internal Number: 293695-1 | TE Connectivity | TE Store |
Nector M Series, Male 5 Pole 5 Way Pin Header, PCB Mount, Rated At 20A, 400 V | TE Connectivity 293695-1 | RS Americas |
CIRCULAR CONN, RCPT, 5POS, PCB | element14 |
Where can I find additional details, specifications and documents for a 293695-1 .?
Additional datasheets, footprints and schematics for 293695-1 . are listed on our Part Details page. You can also find images and similar parts to 293695-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293695-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293695-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293695-1 . fall under?
The 293695-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293695-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293695-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293695-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293695-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293695-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293695-1 . often in real-time on the comparison pages.
What if I can't find stock of 293695-1 .?
You can fill out our help required form which you can use to request a quote for 293695-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.