Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
3,732
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
3,732
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
3,732
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Conn NECTOR M PIN HSG PANEL Mt. 5P CODE | Rapid Electronics |
TE Connectivity Nector M Series | Distrelec |
Circular Housing, Rcpt, 5Pos, Flange | Newark Electronics |
Conn Circular PIN 5 POS ST Panel Mount 5 Terminal 1 Port | Avnet America |
Nector M Series, Male 5 Pole 5 Way Pin Housing, Panel Mount, Rated At 20A, 400 V | TE Connectivity 293688-1 | RS Americas |
CIRCULAR HOUSING, RCPT, 5POS, FLANGE | element14 |
Where can I find additional details, specifications and documents for a 293688-1 .?
Additional datasheets, footprints and schematics for 293688-1 . are listed on our Part Details page. You can also find images and similar parts to 293688-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293688-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293688-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293688-1 . fall under?
The 293688-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293688-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293688-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293688-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293688-1 . have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 293688-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293688-1 . often in real-time on the comparison pages.
What if I can't find stock of 293688-1 .?
You can fill out our help required form which you can use to request a quote for 293688-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.