Status: | Unknown |
---|---|
Series: | Nector S Line Series |
RoHS: | Unknown |
Product Range | Nector S Line Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | 3.7mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Nector S Pcb Conn. Assy. 90 Deg Outlet |Amp Te Connectivity 293652-4 | Newark Electronics |
Conn Power M 2 POS 4.2mm Solder RA Thru-Hole 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 293652-4 .?
Additional datasheets, footprints and schematics for 293652-4 . are listed on our Part Details page. You can also find images and similar parts to 293652-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293652-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293652-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293652-4 . fall under?
The 293652-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293652-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293652-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293652-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293652-4 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 293652-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293652-4 . often in real-time on the comparison pages.
What if I can't find stock of 293652-4 .?
You can fill out our help required form which you can use to request a quote for 293652-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.