Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.00
|
544
in stock
|
Buy Now | |
TE Store
from US$3.84
|
1,195
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
544
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
544
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
544
in stock
|
Buy Now | |
Farnell
from US$4.15
|
440
in stock
|
Buy Now | |
Future Electronics
from US$3.44
|
-
|
Buy Now | |
Avnet America
from US$2.86
|
-
|
Buy Now |
Keying Arrangement | LV-1 |
---|---|
Number of Positions | 2 |
Preloaded | Yes |
Voltage | 42VDC |
Housing Color | White |
Product Type | Connector |
CONTACT + HOUSING ASSY Connector System: Cable-to-Cable Number of Positions: 6 Sealable: No Connector & Contact Terminates To: Wire & Cable Lighting Connector Style: Outlet Cable-to-Cable 6 Wire & Cable | Plug & Socket Lighting Connector | Part Number: 293651-3 | Internal Number: 293651-3 | TE Connectivity | TE Store |
Combination Line Connector, 6 Contact(S), Male |Amp Te Connectivity 293651-3 | Newark Electronics |
Lighting Conn 7.5MM 6P 7A/42VDC CNCT HSG ASSY | Rapid Electronics |
TE Connectivity CONTACT + HOUSING ASSY Lighting Connectors 7.5MM 6P 7A/42VDC CNCT HSG ASSY | Distrelec |
LIGHTING CONNECTOR, 6POS, CABLE | Farnell |
Lighting Connectors 7.5 mm 6P 7 A/42 VDC Contact Housing Assembly | Future Electronics |
AMP293651-3 | Avnet America |
Where can I find additional details, specifications and documents for a 293651-3?
Additional datasheets, footprints and schematics for 293651-3 are listed on our Part Details page. You can also find images and similar parts to 293651-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293651-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293651-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293651-3 fall under?
The 293651-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293651-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293651-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293651-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293651-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 293651-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293651-3 often in real-time on the comparison pages.
What if I can't find stock of 293651-3?
You can fill out our help required form which you can use to request a quote for 293651-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.