Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.38
|
7,060
in stock
|
Buy Now | |
Rapid Electronics
from US$4.38
|
7,060
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
7,060
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
7,060
in stock
|
Buy Now | |
TE Store
from US$6.28
|
28
in stock
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
element14
from US$6.44
|
-
|
Buy Now |
Accessory Type | Parallel T-Splitter |
---|---|
For Use With | Nector S Line connectors |
Product Range | NECTOR S Line Connectors |
Gender | Plug Receptacle |
Status: | Unknown |
---|---|
Series: | NECTOR S Line Connectors |
RoHS: | Compliant |
Accessory Type | Parallel T-Splitter |
---|---|
For Use With | Nector S Line connectors |
Product Range | NECTOR S Line Connectors |
Gender | Plug, Receptacle |
RoHS Compliant | Yes |
Lighting Connectors Ul Parallel Splitter Hv3 |Amp Te Connectivity 293650-2 | Newark Electronics |
Lighting Connectors UL PARALLEL SPLITTER HV3 | Rapid Electronics |
TE Connectivity NECTOR S T-SPLITTER STANDARD Lighting Connectors UL PARALLEL SPLITTER HV3 | Distrelec |
LIGHTING CONNECTORS | Farnell |
NECTOR S T-SPLITTER STANDARD Connector System: Cable-to-Cable Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Lighting Connector Style: Splitter Cable-to-Cable 2 Wire & Cable | Plug & Socket Lighting Connector | Part Number: 293650-2 | Internal Number: 293650-2 | TE Connectivity | TE Store |
T-Splitter Connector F 2 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 293650-2?
Additional datasheets, footprints and schematics for 293650-2 are listed on our Part Details page. You can also find images and similar parts to 293650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293650-2 fall under?
The 293650-2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293650-2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 293650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293650-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293650-2 often in real-time on the comparison pages.
What if I can't find stock of 293650-2?
You can fill out our help required form which you can use to request a quote for 293650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.