Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Keying Arrangement | LV-2 |
Voltage | 42VDC |
Housing Color | White |
Product Type | Accessory |
Accessory Type | Housing Panel Outlet |
OTHER CONNECTOR ACCESSORIES | Farnell |
Nector S Panel Outlet Lv-2 White |Te Connectivity 293648-2 | Newark Electronics |
PANEL OUTLET HOUSING | Avnet America |
Where can I find additional details, specifications and documents for a 293648-2?
Additional datasheets, footprints and schematics for 293648-2 are listed on our Part Details page. You can also find images and similar parts to 293648-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293648-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293648-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293648-2 fall under?
The 293648-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293648-2 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293648-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 293648-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293648-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 293648-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293648-2 often in real-time on the comparison pages.
What if I can't find stock of 293648-2?
You can fill out our help required form which you can use to request a quote for 293648-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.