Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.25
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$12.29
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$10.69
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$9.89
|
200
in stock
|
Buy Now | |
Avnet America
from US$9.15
|
-
|
Buy Now | |
RS Americas
from US$16.51
|
-
|
Buy Now | |
Boersig
from US$11.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inter Series Connector A | Circular Industrial |
---|---|
Convert From Positions | - |
Convert From Gender | - |
Inter Series Connector B | Circular Industrial |
Convert To Positions | 3Ways |
Convert To Gender | Receptacle Plug |
Product Range | Nector M Series |
Lighting Conn M-Line 3 Poles T-Splitter Connector |Amp Te Connectivity 293611-1 | Newark Electronics |
Lighting Conn M-line 3 poles T-splitter connector | Rapid Electronics |
TE Connectivity NECTOR M 3P T-SPLITTER CONNECTOR CODE A | Distrelec |
Conn T-Splitter Connector 3 POS ST Bag | Avnet America |
NECTOR M 3P T-SPLITTER CONNECTOR CODE A (20pcs pks) | TE Connectivity 293611-1 | RS Americas |
NECTOR M 3P T-SPLITTER CONNECTOR CODE A | Boersig |
Where can I find additional details, specifications and documents for a 293611-1?
Additional datasheets, footprints and schematics for 293611-1 are listed on our Part Details page. You can also find images and similar parts to 293611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293611-1 fall under?
The 293611-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293611-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293611-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 293611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293611-1 often in real-time on the comparison pages.
What if I can't find stock of 293611-1?
You can fill out our help required form which you can use to request a quote for 293611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.