Status: | Unknown |
---|---|
Series: | CoolSplice Series |
RoHS: | Unknown |
Product Range | CoolSplice Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.52mm² |
Terminal Type | In Line Splice |
Insulator Colour | Yellow |
Insulator Material | PC (Polycarbonate) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
Splicing Connector Unsealed. A |Amp Te Connectivity 293545-3 | Newark Electronics |
TE 293545-3 CoolSplice Splicing Connector 22AWG Green | Rapid Electronics |
CoolSplice 20-22 AWG | TE Connectivity 293545-3 | RS Americas |
COOL SPLICE CONNECTOR, 20-22 AWG | Farnell |
splicing connector unsealed, A | Boersig |
Splice Terminal 18AWG 36.4mm 11.4mm Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 293545-3?
Additional datasheets, footprints and schematics for 293545-3 are listed on our Part Details page. You can also find images and similar parts to 293545-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293545-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293545-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293545-3 fall under?
The 293545-3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 293545-3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293545-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293545-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293545-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Farnell and Boersig have stock available or on a lead time for 293545-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293545-3 often in real-time on the comparison pages.
What if I can't find stock of 293545-3?
You can fill out our help required form which you can use to request a quote for 293545-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.