Status: | Unknown |
---|---|
Series: | CoolSplice Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
16,257
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
16,257
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
16,257
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
16,257
in stock
|
Buy Now | |
element14
from US$1.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CoolSplice Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.82mm² |
Terminal Type | In Line Splice |
Insulator Colour | Transparent |
Insulator Material | PC (Polycarbonate) |
Terminal Material | Phosphor Bronze |
Colour | Green |
Splicing Connector Unsealed |Amp Te Connectivity 293545-1 | Newark Electronics |
TE 293545-1 CoolSplice Splicing Connector 18AWG Green | Rapid Electronics |
TE Connectivity splicing connector unsealed C Lighting C | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
splicing connector unsealed, C | Boersig |
Splice Terminal 18AWG 36.4mm 11.4mm Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 293545-1?
Additional datasheets, footprints and schematics for 293545-1 are listed on our Part Details page. You can also find images and similar parts to 293545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293545-1 fall under?
The 293545-1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 293545-1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293545-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293545-1 often in real-time on the comparison pages.
What if I can't find stock of 293545-1?
You can fill out our help required form which you can use to request a quote for 293545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.