Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
7,019
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
7,019
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
7,019
in stock
|
Buy Now | |
Farnell
from US$0.56
|
5,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now |
Accessory Type | Hex Nut |
---|---|
For Use With | 3 Pole Panel Mount Socket Connector |
Product Range | Nector M Series |
SVHC | No SVHC (15-Jan-2018) |
Lighting Conn M-Line 3 Poles Screw Nut Panel Mnt | Rapid Electronics |
TE Connectivity NECTOR M SCREW NUT 3P Lighting Connector | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Lighting Conn M-Line 3 Poles Screw Nut Panel Mnt |Amp Te Connectivity 293481-1 | Newark Electronics |
AMP293481-1 | Avnet America |
Nector M Series, Female Screw Nut for use with NECTOR M 3 Pole Socket Connector | TE Connectivity 293481-1 | RS Americas |
NECTOR M SCREW NUT 3P | Boersig |
Where can I find additional details, specifications and documents for a 293481-1?
Additional datasheets, footprints and schematics for 293481-1 are listed on our Part Details page. You can also find images and similar parts to 293481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293481-1 fall under?
The 293481-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293481-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293481-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 293481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293481-1 often in real-time on the comparison pages.
What if I can't find stock of 293481-1?
You can fill out our help required form which you can use to request a quote for 293481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.