Status: | Unknown |
---|---|
Series: | Nector M Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
3,727
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
3,727
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
3,727
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.55
|
-
|
Buy Now |
Product Range | Nector M Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Lighting Conn 3P Hanging M-Line Unsealed Pin | Rapid Electronics |
TE Connectivity Nector M Series | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Circular Housing, Rcpt, 3Pos, Cable | Newark Electronics |
Conn Housing SKT 3 POS 5.6mm ST Cable Mount | Avnet America |
Nector M Series, Male 3 Pole 3 Way Pin Housing, Cable Mount, Rated At 20A, 400 V | TE Connectivity 293469-1 | RS Americas |
CIRCULAR HOUSING, RCPT, 3POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 293469-1?
Additional datasheets, footprints and schematics for 293469-1 are listed on our Part Details page. You can also find images and similar parts to 293469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293469-1 fall under?
The 293469-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293469-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293469-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 293469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293469-1 often in real-time on the comparison pages.
What if I can't find stock of 293469-1?
You can fill out our help required form which you can use to request a quote for 293469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.