Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Voltage | 42VDC, 125VAC |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Accessory Type | Contact |
Micro Quadlok System Socket Contact |Te Connectivity 293390-1 | Newark Electronics |
Nector S Line 125 Vac 7.5 mm Pin Contact (tin plated) | Future Electronics |
Contact SKT Crimp ST Cable Mount Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a 293390-1?
Additional datasheets, footprints and schematics for 293390-1 are listed on our Part Details page. You can also find images and similar parts to 293390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293390-1 fall under?
The 293390-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293390-1 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293390-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 293390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293390-1 often in real-time on the comparison pages.
What if I can't find stock of 293390-1?
You can fill out our help required form which you can use to request a quote for 293390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.