Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0229
Contact Type | Tab |
---|---|
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Accepts Wire Insulation Diameter Range | 1.4 – 2.5mm, .055 – .098in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 3000 |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CRIMPED TAB CONTACT, P.C.B. | TTI Europe |
CRIMPED TAB CONTACT, P.C.B. INTERFACE Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .8 mm² Tab Tin Pre-Tin 22 – 18 AWG | Connector Contact | Part Number: 293322-1 | Internal Number: 293322-1 | TE Connectivity | TE Store |
Crimped Tab Contact, P.c.b. Interface |Amp Te Connectivity 293322-1 | Newark Electronics |
Socket Contact Tin 18-22 AWG Crimp - | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
CRIMPED TAB CONTACT, P.C.B. INTERFACE | TE Connectivity 293322-1 | RS Americas |
Where can I find additional details, specifications and documents for a 293322-1?
Additional datasheets, footprints and schematics for 293322-1 are listed on our Part Details page. You can also find images and similar parts to 293322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293322-1 fall under?
The 293322-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 293322-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293322-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 293322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293322-1 often in real-time on the comparison pages.
What if I can't find stock of 293322-1?
You can fill out our help required form which you can use to request a quote for 293322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.