Status: | Unknown |
---|---|
Series: | NECTOR S Series |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.21
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
3,900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.38
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
3,900
in stock
|
Buy Now | |
Farnell
from US$2.79
|
3,150
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | NECTOR S Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Pitch Spacing | 3.7mm |
Contact Termination Type | Through Hole |
No. of Rows | - |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors 7 5Mm Pcb Conn Asy 90Deg Ml |Amp Te Connectivity 293315-4 | Newark Electronics |
Lighting Connectors 7 5mm PCB conn ASY 90DEG ML | Rapid Electronics |
TE Connectivity NECTOR S PCB CONN. ASSY 90 DEG OUTLET Lighting Connectors 7 5mm PCB conn ASY 90DEG ML | Distrelec |
LIGHTING CONNECTOR, 2POS, PCB | Farnell |
AMP293315-4 | Avnet America |
Where can I find additional details, specifications and documents for a 293315-4 .?
Additional datasheets, footprints and schematics for 293315-4 . are listed on our Part Details page. You can also find images and similar parts to 293315-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293315-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293315-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293315-4 . fall under?
The 293315-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293315-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293315-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293315-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293315-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293315-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293315-4 . often in real-time on the comparison pages.
What if I can't find stock of 293315-4 .?
You can fill out our help required form which you can use to request a quote for 293315-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.