Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
6,619
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
6,619
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
6,619
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
6,619
in stock
|
Buy Now | |
Farnell
from US$2.90
|
5,300
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying Arrangement | HV-1 |
Preloaded | Yes |
Contact Type | Pin |
Voltage | 250VAC |
Housing Color | White |
Mounting Angle | 90° |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Lighting Conn Euro 250Vac Hv1 Wh Outlet Pcb Conn |Amp Te Connectivity 293315-1 | Newark Electronics |
Lighting Conn EURO 250VAC HV1 WH Outlet PCB Conn | Rapid Electronics |
TE Connectivity NECTOR S PCB CONN. ASSY 90 DEG OUTLET Lighting Connectors EURO 250VAC HV1 WH Outlet PCB Conn R/A | Distrelec |
LIGHTING CONNECTOR, 2POS, PCB | Farnell |
Conn Housing PL 2 POS Crimp RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 293315-1?
Additional datasheets, footprints and schematics for 293315-1 are listed on our Part Details page. You can also find images and similar parts to 293315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293315-1 fall under?
The 293315-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293315-1 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293315-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293315-1 often in real-time on the comparison pages.
What if I can't find stock of 293315-1?
You can fill out our help required form which you can use to request a quote for 293315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.