Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | Yes |
---|---|
Keying Arrangement | LV-2 |
Number of Positions | 2 |
Contact Type | Socket |
Voltage | 42VDC |
Housing Color | Yellow |
Mounting Angle | Straight |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Nector S Pcb Plug Str Lv-2 Yellow |Amp Te Connectivity 293308-6 | Newark Electronics |
AMP293308-6 | Avnet America |
Where can I find additional details, specifications and documents for a 293308-6?
Additional datasheets, footprints and schematics for 293308-6 are listed on our Part Details page. You can also find images and similar parts to 293308-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293308-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293308-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293308-6 fall under?
The 293308-6 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293308-6 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293308-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 293308-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293308-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 293308-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293308-6 often in real-time on the comparison pages.
What if I can't find stock of 293308-6?
You can fill out our help required form which you can use to request a quote for 293308-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.