Status: | Unknown |
---|---|
Series: | Slim Line Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
12,041
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,041
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
12,041
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
12,041
in stock
|
Buy Now | |
Farnell
from US$0.51
|
9,750
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Frame |
---|---|
For Use With | AMP Slim Line Series Lighting Connectors |
Product Range | Slim Line Series |
SVHC | No SVHC (27-Jun-2018) |
Lighting Connectors Chassis Mount Frame |Amp Te Connectivity 293302-1 | Newark Electronics |
Lighting Connectors CHASSIS MOUNT FRAME | Rapid Electronics |
TE Connectivity NECTOR S CHASSIS MOUNT FRAME Lighting Connectors CHASSIS MOUNT FRAME | Distrelec |
FRAME, LIGHTING CONNECTOR | Farnell |
NECTOR S 250 V Bus Bar Accessory | Future Electronics |
Bas Bar Terminal 35mm 13.2mm Box | Avnet America |
NECTOR S CHASSIS MOUNT FRAME | Boersig |
Where can I find additional details, specifications and documents for a 293302-1 .?
Additional datasheets, footprints and schematics for 293302-1 . are listed on our Part Details page. You can also find images and similar parts to 293302-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293302-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293302-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293302-1 . fall under?
The 293302-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 293302-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293302-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 293302-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293302-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293302-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293302-1 . often in real-time on the comparison pages.
What if I can't find stock of 293302-1 .?
You can fill out our help required form which you can use to request a quote for 293302-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.