Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.78
|
744
in stock
|
Buy Now | |
TE Store
from US$1.81
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
744
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
744
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
744
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Arrangement | HV-1 |
---|---|
Number of Positions | 2 |
Voltage | 250VAC |
Housing Color | White |
Flange | With |
Packaging Method | Bag |
Accessory Type | Bus Bar |
Product Type | Accessory |
NECTOR S BUS BAR ASSY HV-1 TAB WHITE Lighting Connector Accessory Type: Bus Bar Connector System: Wire-to-Bus Bar Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Bus Bar Bus Bar Wire-to-Bus Bar 2 | Plug & Socket Lighting Connector Accessories | Part Number: 293300-1 | Internal Number: 293300-1 | TE Connectivity | TE Store |
Lighting Conn Euro 250Vac Hv1 Wh Bus Bar W-Hook |Amp Te Connectivity 293300-1 | Newark Electronics |
Lighting Conn EURO 250VAC HV1 WH Bus Bar w-Hook | Rapid Electronics |
TE Connectivity NECTOR S BUS BAR ASSY HV-1 TAB WHITE Lighting Connectors EURO 250VAC HV1 WH Bus Bar w-Hook | Distrelec |
Bas Bar Terminal 20mm 13mm | Avnet America |
Where can I find additional details, specifications and documents for a 293300-1?
Additional datasheets, footprints and schematics for 293300-1 are listed on our Part Details page. You can also find images and similar parts to 293300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293300-1 fall under?
The 293300-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293300-1 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293300-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 293300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293300-1 often in real-time on the comparison pages.
What if I can't find stock of 293300-1?
You can fill out our help required form which you can use to request a quote for 293300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.