Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.81
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
540
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
540
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Farnell
from US$3.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Arrangement | HV-1 |
---|---|
Number of Positions | 2 |
Voltage | 250VAC |
Housing Color | White |
Flange | With |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | Yes |
Accessory Type | Bus Bar |
Lighting Connectors 7.5Mm Bus Bar Tapping Sealed |Amp Te Connectivity 293270-1 | Newark Electronics |
Lighting Connectors 7.5MM BUS BAR TAPPING SEALED | Rapid Electronics |
TE Connectivity NECTOR S BUS BAR SEALED TAB HV-1 Lighting Connectors 7.5MM BUS BAR TAPPING SEALED | Distrelec |
Connector Accessories Busbar White 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a 293270-1?
Additional datasheets, footprints and schematics for 293270-1 are listed on our Part Details page. You can also find images and similar parts to 293270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293270-1 fall under?
The 293270-1 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 293270-1 when available in the Plug & Socket Lighting Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293270-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 293270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293270-1 often in real-time on the comparison pages.
What if I can't find stock of 293270-1?
You can fill out our help required form which you can use to request a quote for 293270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.