Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Arrangement | HV-1/HV-1 & HV-1 |
---|---|
Voltage | 250VAC |
Housing Color | White |
Connector Style | Splitter |
Product Type | Connector |
NECTOR S T SPLITTER Connector System: Cable-to-Cable Number of Positions: 2 Sealable: No Connector & Contact Terminates To: Wire & Cable Lighting Connector Style: Splitter Cable-to-Cable 2 Wire & Cable | Plug & Socket Lighting Connector | Part Number: 293234-3 | Internal Number: 293234-3 | TE Connectivity | TE Store |
Nector S T Splitter |Te Connectivity 293234-3 | Newark Electronics |
Connector Accessories Splitter | Avnet America |
Where can I find additional details, specifications and documents for a 293234-3?
Additional datasheets, footprints and schematics for 293234-3 are listed on our Part Details page. You can also find images and similar parts to 293234-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293234-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293234-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293234-3 fall under?
The 293234-3 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 293234-3 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293234-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293234-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293234-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 293234-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293234-3 often in real-time on the comparison pages.
What if I can't find stock of 293234-3?
You can fill out our help required form which you can use to request a quote for 293234-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.