Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
5,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
389,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.0472
|
389,920
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
389,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,020
in stock
|
Buy Now | |
element14
from US$0.09
|
5,020
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.0390
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.063in, 27mm |
Accepts Wire Insulation Diameter Range | 2.31mm, .091in |
Wire Size | 22 – 17AWG, .32 – 1.04mm² |
Voltage (Max) | 250V |
Locking Lance Height | .06in, 1.5mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | With hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RECPT 6.35 x 0.81 mm Reel of 1000 | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Brass | Distrelec |
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant: Yes |Te Connectivity 293041-1 | Newark Electronics |
QUICK DIS TERM, MALE, 6.35 X 0.81MM | element14 |
Quick Disconnect Terminal 17-28AWG M 27.5mm 6.35mm Reel | Avnet America |
FASTIN-FASTON .250 Series Crimp terminal, 6.35 x 0.8mm, 28 - 17 AWG | TE Connectivity 293041-1 | RS Americas |
FASTIN-FASTON 250 TAB | TTI Europe |
Where can I find additional details, specifications and documents for a 293041-1?
Additional datasheets, footprints and schematics for 293041-1 are listed on our Part Details page. You can also find images and similar parts to 293041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293041-1 fall under?
The 293041-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 293041-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293041-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 293041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293041-1 often in real-time on the comparison pages.
What if I can't find stock of 293041-1?
You can fill out our help required form which you can use to request a quote for 293041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.