Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 7 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.3in, 33mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Locking Lance |
Mounting Style | Panel Mount |
Mating Alignment Type | Polarization |
Packaging Method | Carton |
Packaging Quantity | 500 |
Sealable | No |
Style Code | C |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
7 Position Fastin Faston Tab Housing (Pa Rohs Compliant: Yes |Amp Te Connectivity 293034-3 | Newark Electronics |
Conn Housing PL 7 POS 5mm ST Panel Mount Box/Carton | Avnet America |
Special Order: 7 POSITION FASTIN FASTON TAB HOUSING (PA Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 7 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Tab Housing 7 Straight | Crimp Terminal Housing | Part Number: 293034-3 | Internal Number: 293034-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 293034-3?
Additional datasheets, footprints and schematics for 293034-3 are listed on our Part Details page. You can also find images and similar parts to 293034-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293034-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293034-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293034-3 fall under?
The 293034-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 293034-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293034-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293034-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293034-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TE Store have stock available or on a lead time for 293034-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293034-3 often in real-time on the comparison pages.
What if I can't find stock of 293034-3?
You can fill out our help required form which you can use to request a quote for 293034-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.