Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Distrelec
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 5 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 30.5mm, 1.33in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Mating Alignment Type | Polarization |
Mounting Style | Panel Mount |
Packaging Quantity | 200 |
Packaging Method | Bag/Carton |
Insulated | No |
Style Code | C |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5 Pos. Fastin-Faston Conn. Tab Housing R |Amp Te Connectivity 293011-1 | Newark Electronics |
5 POS. FASTIN-FASTON CONN. TAB | Avnet America |
TE Connectivity 5 POS. FASTIN-FASTON CONN. TAB HOUSING R | Distrelec |
FASTON .187 PIGGY-BACK REC 20- | TTI Europe |
Where can I find additional details, specifications and documents for a 293011-1?
Additional datasheets, footprints and schematics for 293011-1 are listed on our Part Details page. You can also find images and similar parts to 293011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293011-1 fall under?
The 293011-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 293011-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 293011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293011-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 293011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293011-1 often in real-time on the comparison pages.
What if I can't find stock of 293011-1?
You can fill out our help required form which you can use to request a quote for 293011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.