Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
40,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
40,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
40,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
40,500
in stock
|
Buy Now | |
Farnell
from US$1.36
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 3 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 5mm, .196in |
Length | 1.21in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Retention Type | Double Lock Plate |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Style Code | C |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Standard Card Edge Conn 3 Pos Fastin-Faston Conn |Amp Te Connectivity 293008-3 | Newark Electronics |
Standard Card Edge Conn 3 POS FASTIN-FASTON CONN | Rapid Electronics |
TE Connectivity 3 POS. FASTIN-FASTON CONN. TAB HOUSING R | Distrelec |
PLUG HOUSING, 3POS, POLYAMIDE 6.6, NAT | Farnell |
Conn Housing PL 3 POS ST Panel Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5mm |
For Use With | AMP FASTIN-FASTON Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 293008-3?
Additional datasheets, footprints and schematics for 293008-3 are listed on our Part Details page. You can also find images and similar parts to 293008-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 293008-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 293008-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 293008-3 fall under?
The 293008-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 293008-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 293008-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 293008-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 293008-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 293008-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 293008-3 often in real-time on the comparison pages.
What if I can't find stock of 293008-3?
You can fill out our help required form which you can use to request a quote for 293008-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.