Status: | Unknown |
---|---|
Series: | ThermoThin Series |
RoHS: | Unknown |
Prices starting from US$246.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$246.24
|
No stock
|
Buy Now |
Jacket Material | Fluoropolymer |
---|---|
Jacket Colour | Orange |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.057mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | 7 x 0.102mm |
Voltage Rating | 600V |
Conductor Material | Nickel Plated Copper |
External Diameter | 0.51mm |
Approval Specification | CE UL AWM 11540 |
Product Range | ThermoThin Series |
SVHC | No SVHC (15-Jan-2019) |
Hook-Up Wire, 30Awg, Orange, 305M | Newark Electronics |
Where can I find additional details, specifications and documents for a 2930 OR001?
Additional datasheets, footprints and schematics for 2930 OR001 are listed on our Part Details page. You can also find images and similar parts to 2930 OR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2930 OR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2930 OR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2930 OR001 fall under?
The 2930 OR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 2930 OR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2930 OR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2930 OR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2930 OR001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2930 OR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2930 OR001 often in real-time on the comparison pages.
What if I can't find stock of 2930 OR001?
You can fill out our help required form which you can use to request a quote for 2930 OR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.