Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Row-to-Row Spacing | 2.54mm, .1in |
Number of Signal Positions | 0 |
Number of Positions | 13 |
Number of Columns | 8 |
Number of Rows | 4 |
Power Contact Material | Tin |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Operating Voltage | 300VAC, 300VDC, 200VDC, 200VAC, 60VAC, 60VDC |
Centerline (Pitch) | .25in, 7.62mm, .1in, .3in, 6.35mm, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarization, Guide Post |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Cable-to-Panel |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Guide Post |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl Rcpt Housing Pmt Stl,cabl |Amp Te Connectivity 292498-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 292498-5?
Additional datasheets, footprints and schematics for 292498-5 are listed on our Part Details page. You can also find images and similar parts to 292498-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292498-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292498-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292498-5 fall under?
The 292498-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292498-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292498-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292498-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292498-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 292498-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292498-5 often in real-time on the comparison pages.
What if I can't find stock of 292498-5?
You can fill out our help required form which you can use to request a quote for 292498-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.