Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Latch Plating Material | Tin |
Ejector Location | Both Ends |
Latch Material | Stainless Steel |
Ejector Type | Locking |
Keying | Standard |
Module Orientation | Right Angle |
Number of Rows | 2 |
Center Key | Offset Left |
Number of Positions | 200 |
Number of Keys | 1 |
Number of Bays | 2 |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Thickness | 10µin, .254µm |
Socket Type | Memory Card |
Stack Height | .157in, 4mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 200 |
Packaging Method | Reel |
DRAM Type | Double Data Rate (DDR), Double Data Rate (DDR) 2 |
Row-to-Row Spacing | .228in, 5.8mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Connector System | Cable-to-Board |
Sealable | No |
Profile | Standard |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Reel | Avnet America |
Where can I find additional details, specifications and documents for a 292406-5?
Additional datasheets, footprints and schematics for 292406-5 are listed on our Part Details page. You can also find images and similar parts to 292406-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292406-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292406-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292406-5 fall under?
The 292406-5 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 292406-5 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292406-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292406-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292406-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 292406-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292406-5 often in real-time on the comparison pages.
What if I can't find stock of 292406-5?
You can fill out our help required form which you can use to request a quote for 292406-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.