Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now | |
TE Store
from US$2.21
|
469
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
element14
from US$3.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Offset | 0mm |
Shell Plating Finish | Bright |
Panel Ground Location | Top |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | .38µm, 14.96µin |
Contact Mating Area Plating Material | Gold |
Tail Length | 3.01mm, .1185in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Locking Feature | With |
Circuit Application | Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Quantity | 100 |
Packaging Method | Tray, Box & Tray |
LED | Without |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Ground Component Type | M2 Threaded Hole |
Grounding Options | Panel Ground |
Product Type | Connector |
Connector Style | Receptacle |
USB Type | B |
Size | Standard |
Orientation | Right Angle |
Connector System | Cable-to-Board |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
STD USB TYPE B, R/A, T/H, 30U AU USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 292304-5 | Internal Number: 292304-5 | TE Connectivity | TE Store |
Std Usb Type B, R/A, T/H, 30U Au Rohs Compliant: Yes |Amp Te Connectivity 292304-5 | Newark Electronics |
STD USB TYPE B | Future Electronics |
Conn USB RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
STD USB TYPE B, R/A, T/H, 30UInch AU, USB Connectors | TE Connectivity 292304-5 | RS Americas |
MINI USB CONN, 2.0 TYPE B, R/A RCPT, 4P | element14 |
Where can I find additional details, specifications and documents for a 292304-5?
Additional datasheets, footprints and schematics for 292304-5 are listed on our Part Details page. You can also find images and similar parts to 292304-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292304-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292304-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292304-5 fall under?
The 292304-5 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 292304-5 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292304-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292304-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292304-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 292304-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292304-5 often in real-time on the comparison pages.
What if I can't find stock of 292304-5?
You can fill out our help required form which you can use to request a quote for 292304-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.