Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GELCAP-4(B5),
4-1199214-0 |
Prices starting from US$166.75
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$166.75
|
-
|
Buy Now |
Flexibility | Semi-Flexible |
---|---|
Bolt Width (Max) | 28mm, 1.1in |
Bolt Length (Max) | 1.85mm, 47mm |
Conductor Range (Main) | 250 – 500kcmil, 125 – 250mm² |
Lug Overall Length (Max) | 127mm, 5in |
GelCap Length (Nominal) | 203mm, 8in |
Lug Barrel Length (Max) | 51mm, 2in |
Voltage Class | ≤ 1kV |
UL Rating | UL 486A-486B |
Standards | ANSI C119.1 |
Mechanical Reinforcement | Molded Cap Clamp |
UV-Stabilized | ASTM G53, UVB, 4000 hours, 4 hour on/off cycle |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Mechanical Resistance | Against Mechanical Impact or Damage, Abrasion Resistant (2040 gm wt, 4000 cycles, 5% max thickness loss) |
Product Use | Street Lighting, Irrigation Systems, HVAC, Outdoor Lighting, Motor Connections |
Installation Instruction | English |
Packaging Method | Polybag in Master Carton |
Standard Pack | 5 |
Product Availability | AMERICAS |
Component Design | PowerGel Sealing Gel |
Product Type | Motor Connection Kit |
Adhesive Coating | Silicone Gel |
Technology | Cold Applied, Cold Shrink |
Chemical Resistance | ASTM D543, Sulfuric Acid, Sodium Hydroxide, Transformer & Motor Oil |
Environmental Resistance | ASTM D1149, 168 Hours @40°C, 50 pphm |
Operating Temperature Range | -40 – 105°C |
GelCap Motor Connection Kit for 125mm2 to 250mm2 Cables 1000V | Avnet America |
Where can I find additional details, specifications and documents for a 292284-000?
Additional datasheets, footprints and schematics for 292284-000 are listed on our Part Details page. You can also find images and similar parts to 292284-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292284-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292284-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292284-000 fall under?
The 292284-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 292284-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292284-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 292284-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292284-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 292284-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292284-000 often in real-time on the comparison pages.
What if I can't find stock of 292284-000?
You can fill out our help required form which you can use to request a quote for 292284-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.