Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.18
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$6.75
|
8,851
in stock
|
Buy Now | |
Rapid Electronics
from US$6.59
|
8,851
in stock
|
Buy Now | |
Chip One Stop
from US$4.52
|
8,851
in stock
|
Buy Now | |
Distrelec
from US$7.21
|
8,851
in stock
|
Buy Now | |
TE Store
from US$7.38
|
279
in stock
|
Buy Now | |
element14
from US$9.06
|
3
in stock
|
Buy Now | |
Farnell
from US$8.53
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.23
|
-
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
RS Americas
from US$4.74
|
-
|
Buy Now | |
Boersig
from US$7.38
|
-
|
Buy Now |
Number of Positions | 22 |
---|---|
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Retention Within Housing | With |
Row-to-Row Spacing | 7.6mm, .299in |
Wire Size | 28 – 22AWG |
Operating Voltage | 125V |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
Connector Mounting Type | Panel |
Mating Retention | Without |
Strain Relief | Without |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 40 |
Connector Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Plug to Plug Relay Header |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Power To The Board Mini Drawer Conn For Ct 22P |Amp Te Connectivity 292178-1 | Newark Electronics |
Power to the Board MINI DRAWER CONN FOR CT 22P | Rapid Electronics |
TE Connectivity - AMP Connector MINI DRAWER CONN FOR CT 22P | Distrelec |
MINI DRAWER CONN FOR CT 22P Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Wire Number of Positions: 22 Centerline (Pitch): .079 in Connector Assembly Plug to Plug Relay Header Wire-to-Wire 22 | Wire-To-Board Connector Assembly & Housing | Part Number: 292178-1 | Internal Number: 292178-1 | .079" | TE Connectivity | TE Store |
Header plug,2mm,panel,22W,CT,Mini-Drawer | RS |
WTB CONN, HERMAPHRODITIC, 22POS, 2ROW | element14 |
Conn Shrouded Header HDR 22 POS 2mm Solder ST Thru-Hole | Avnet America |
Header plug,2mm, panel,22W, CT, Mini-Drawer | TE Connectivity 292178-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292178-1?
Additional datasheets, footprints and schematics for 292178-1 are listed on our Part Details page. You can also find images and similar parts to 292178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292178-1 fall under?
The 292178-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292178-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292178-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 292178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292178-1 often in real-time on the comparison pages.
What if I can't find stock of 292178-1?
You can fill out our help required form which you can use to request a quote for 292178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.